Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP -55 to 125
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 776796-INA2321EA/250
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 500kHz
Amplifier Type: Instrumentation
Current - Input Bias: 0.5pA
Voltage - Input Offset: 200μV
Family Name: INA2321
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 16mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): ISL28271FAZ-T7; ISL28272FAZ-T7; ISL28273FAZ; ISL28270IAZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Dual Instrumentation Amp, 500kHz BW, 10pA Ib, 1mV Vos, 90dB CMRR, TSSOP Product overview: INA2321EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2321EA/250G4 can be used for catalog matching and distributor lookup.
IC INST AMP 2 CIRCUIT 14TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
TEXAS INSTRUMENTS - INA2321EA/250G4 - IC, INSTRUMENT AMP, 500KHZ, 94DB TSSOP14, FULL REEL
IC INST AMP 2 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA2321EA/250G4 | INA2321EA/250G4-ND | 776796-INA2321EA/250G4 | 687-INA2321EA/250G4 | INA2321EA/250G4 | INA2321EA/250G4 | 815-INA2321EA/250G4 | INA2321EA/250G4 |
| Product Name | INA2321 Micropower single-supply CMOS Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2321EA/250G4 | Dual 500kHz TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | TEXAS INSTRUMENTS - INA2321EA/250G4 - IC, INSTRUMENT AMP, 500KHZ, 94DB TSSOP14, FULL REEL | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | 25 V/V | ||||||
| CMRR | 90 dB | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 5 volts | 2.5 volts | ||||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA | 1.00E-5 µA | 1.00E-5 µA |