Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA2290A4IDGKRDKR-ND | INA2290A4IDGKR | INA2290A4IDGKR | INA2290A4IDGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.6800 milliamps | 0.6800 milliamps | 0.6800 milliamps | |
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage (VS) | 2.7 volts |