Inst Amp, 8-Pin SOIC, ±20V, 0.9V/µs, 55mV Offset Product overview: INA188IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.9V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 0.9V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA188IDR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
INSTR AMPLIFIER, 15KHZ, 130DB, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:25µV; Slew Rate:0.17V/µs; Bandwidth:15kHz; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-INA188IDR | 296-43151-1-ND | INA188IDR | INA188IDR | INA188IDR | 26AJ6855 | INA188IDR |
| Product Name | 20V 0.9V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instr Amplifier, 15Khz, 130Db, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| Slew Rate | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | 0.9000 V/µs | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |