Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
INA199 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 776773-INA199B3RSWT
Series: Zero-Drift
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-UFQFN
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Family Name: INA199B3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: 10-UQFN (1.8x1.4)
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 14kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): TSM9634FEUK+T; TS1100-50EG5T; MAX4069AUB; TS1101-200EG6T;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA199B3RSWT | INA199B3RSWT | 296-INA199B3RSWTCT-ND | 776773-INA199B3RSWT | INA199B3RSWT |
| Product Name | INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3RSWT | Current Sense Amplifiers | |
| Standards and Certifications | RoHS | ||||
| Package Type | SC70,UQFN | UQFN10 | 10-UFQFN | ||
| Standards | RoHS | ||||
| Life Cycle Stage | Obsolete | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |