Dual, Low Power, G = 10, 100 Instrumentation Amplifier 16-SOIC -40 to 85
Dual Instrumentation Amp, 200kHz BW, 18V, 117dB CMRR, SOIC Product overview: INA2141U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2141U can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 2 Func, 100uV Offset-Max, 1MHz Band Width, BIPolar, PDSO16
Instrumentation Amplifier, 2 Func, 100uV Offset-Max, 1MHz Band Width, BIPolar, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 068888-INA2141U
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 2 Circuit 16-SOIC
IC INST AMP 2 CIRCUIT 16SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2141U | 687-INA2141U | INA2141U | 068888-INA2141U | INA2141U-ND | INA2141U | INA2141U |
| Product Name | INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier | Dual 200kHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141U | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 10 to 100 V/V | ||||||
| CMRR | 117 dB | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||
| IBIAS | 0.0050 µA | 0.0020 µA | 0.0020 µA |