Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Bidirectional Current Sense Amp, 1Ch, 8-SOIC, 2.7-5.5V Product overview: INA240A3DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A3DR can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifiers 80V, Low-/High-Side, Bi-Directional, Zero-Drift, Current Sense Amp w/Enhanced PWM Rejection 8-SOIC -40 to 125
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51174-1-ND | 687-INA240A3DR | INA240A3DR | INA240A3DR | INA240A3DR | INA240A3DR | INA240A3DR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5.5V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 2.7 to ? volts | 2.7 volts | 2.7 volts |