Micropower Instrumentation Amplifier Single and Dual Versions 16-SOIC
Dual Instrumentation Amp, 200kHz BW, 83dB CMRR, 36V Max Product overview: INA2126U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185811-INA2126U
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 200kHz
Supply Current: 175μA
Amplifier Type: Instrumentation
Slew Rate: 0.4V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: INA2126
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Instrumentation Amplifier 2 Circuit 16-SOIC
AMP INST, DUAL, SMD, SOIC16, 2126; No. of Amplifiers:2 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.4V/µs; Bandwidth:200kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 2 CIRCUIT 16SOIC
IC INST AMP 2 CIRCUIT 16SOIC
IC INST AMP 2 CIRCUIT 16SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2126U | 687-INA2126U | 1185811-INA2126U | 296-44408-5-ND | 28AH2632 | INA2126U | INA2126U | INA2126U | INA2126U |
| Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions | Dual 200kHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126U | Instrumentation, Op Amps, Buffer Amps | Amp Inst, Dual, Smd, Soic16, 2126; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||||
| CMRR | 83 dB | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | ||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |