Texas Instruments INA2128 Dual, Low Power Instrumentation Amplifier INA2128U/1K

Description
Dual, Low Power Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet
Description
Dual, Low Power Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2128 Dual, Low Power Instrumentation Amplifier - INA2128U/1K - Texas Instruments
Dallas, TX, United States
INA2128 Dual, Low Power Instrumentation Amplifier
INA2128U/1K
INA2128 Dual, Low Power Instrumentation Amplifier INA2128U/1K
Dual, Low Power Instrumentation Amplifier 16-SOIC

Dual, Low Power Instrumentation Amplifier 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2128U/1K-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2128U/1K-ND
Instrumentation, Op Amps, Buffer Amps INA2128U/1K-ND
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1K - 121224-INA2128U/1K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1K
121224-INA2128U/1K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1K 121224-INA2128U/1K
Manufacturer: Texas Instruments Win Source Part Number: 121224-INA2128U/1K Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.4mA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 121224-INA2128U/1K
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 1.3MHz SOIC Operational Amplifier IC
687-INA2128U/1K
Dual 1.3MHz SOIC Operational Amplifier IC 687-INA2128U/1K
Dual 1.3MHz Instrumentation Amplifier, 120dB CMRR, 10uV Vos, SOIC Product overview: INA2128U/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128U/1K can be used for catalog matching and distributor lookup.

Dual 1.3MHz Instrumentation Amplifier, 120dB CMRR, 10uV Vos, SOIC Product overview: INA2128U/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2128U/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2128U/1K
Integrated Circuits (ICs) - Linear - Amplifiers INA2128U/1K
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2128U/1K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2128U/1K
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2128U/1K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2128U/1K
Instrumentation, OP Amps, Buffer Amps INA2128U/1K
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2128U/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2128U/1K
Instrumentation, OP Amps, Buffer Amps INA2128U/1K
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2128U/1K INA2128U/1K-ND 121224-INA2128U/1K 687-INA2128U/1K INA2128U/1K INA2128U/1K INA2128U/1K INA2128U/1K
Product Name INA2128 Dual, Low Power Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1K Dual 1.3MHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0050 µA 0.0200 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Operational Amplifier IC - 687-CLC404AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2600 V/µs
Bandwidth 175 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - 100115W-MIL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers