Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
AEC-Q100, 26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA211CQDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211CQDCKRQ1 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 35uV Offset-Max, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1319773-INA211CQDCKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 7 kHz
Current - Input Bias: 28 µA
Voltage - Input Offset: 0.55 µV
Current - Supply: 65µA
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51144-2,TEXTISIN
Base Product Number: INA211
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 26 V
Current Sense Amplifiers AEC-Q100, 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amp 6-SC70 -40 to 125
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51144-2-ND | 687-INA211CQDCKRQ1 | INA211CQDCKRQ1 | 1319773-INA211CQDCKRQ1 | INA211CQDCKRQ1 | INA211CQDCKRQ1 | INA211CQDCKRQ1 | INA211CQDCKRQ1 | INA211CQDCKRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 26V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SOT; SC-70; SOT-SC70-6 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | |||
| Number of Pins | 6 |