Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 017269-INA199A1RSWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift
IC, CURRENT SHUNT MONITOR, 10UQFN; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14MHz; Supply RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA199A1RSWT | 296-27330-6-ND | 017269-INA199A1RSWT | INA199A1RSWT | 26AJ6857 |
| Product Name | INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1RSWT | Current Sense Amplifiers | Ic, Current Shunt Monitor, 10Uqfn; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | SC70,UQFN | 10-UFQFN | 10-UQFN (1.8x1.4) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Number of Pins | 10 | ||||
| Supply Voltage (VS) | 2.7 to 26 volts |