Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A1IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A1IDGSR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1111685-INA2181A1IDG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 356µA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: INA2181A1IDGSR-ND,29
Base Product Number: INA2181
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
IC CURR SENSE 2 CIRCUIT 10VSSOP
Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CURR SENSE 2 CIRCUIT 10VSSOP
IC CURR SENSE 2 CIRCUIT 10VSSOP
VSSOP-10-0.5mm Current-Sensing Amplifiers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-INA2181A1IDGSRDKR-ND | 687-INA2181A1IDGSR | 1111685-INA2181A1IDGSR | INA2181A1IDGSR | INA2181A1IDGSR | INA2181A1IDGSR | INA2181A1IDGSR | INA2181A1IDGSR | INA2181A1IDGSR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Current-Sensing Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | SSOP; SOP |