Texas Instruments INA2132 Dual, Low Power, Single-Supply Difference Amplifier INA2132U

Description
Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2132 Dual, Low Power, Single-Supply Difference Amplifier - INA2132U - Texas Instruments
Dallas, TX, United States
INA2132 Dual, Low Power, Single-Supply Difference Amplifier
INA2132U
INA2132 Dual, Low Power, Single-Supply Difference Amplifier INA2132U
Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85

Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 300kHz 160uA SOIC Operational Amplifier IC
687-INA2132U
Dual 300kHz 160uA SOIC Operational Amplifier IC 687-INA2132U
Dual Diff Amp, 300kHz BW, 80dB CMRR, 160uA, 14-SOIC Product overview: INA2132U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 160uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 160uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2132U can be used for catalog matching and distributor lookup.

Dual Diff Amp, 300kHz BW, 80dB CMRR, 160uA, 14-SOIC Product overview: INA2132U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 160uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 160uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2132U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Differential Amplifiers - 2528504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
2528504
Differential Amplifiers 2528504
Differential Amplifier Dual, INA2132U

Differential Amplifier Dual, INA2132U

Supplier's Site
Differential Amplifiers - 2528504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
2528504P
Differential Amplifiers 2528504P
Differential Amplifier Dual, INA2132U

Differential Amplifier Dual, INA2132U

Supplier's Site
Differential Amplifiers - 2528503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
2528503
Differential Amplifiers 2528503
Differential Amplifier Dual, INA2132U

Differential Amplifier Dual, INA2132U

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132U - 1185816-INA2132U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132U
1185816-INA2132U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132U 1185816-INA2132U
Manufacturer: Texas Instruments Win Source Part Number: 1185816-INA2132U Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 300kHz Amplifier Type: Instrumentation Voltage - Input Offset: 75μV Family Name: INA2132 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 12mA SR - Slew Rate: 0.1 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): AD628ARZ-REEL7; AD628ARZ-REEL; AD628AR-REEL7; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185816-INA2132U
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 300kHz
Amplifier Type: Instrumentation
Voltage - Input Offset: 75μV
Family Name: INA2132
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 12mA
SR - Slew Rate: 0.1 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): AD628ARZ-REEL7; AD628ARZ-REEL; AD628AR-REEL7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2132U-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2132U-ND
Instrumentation, Op Amps, Buffer Amps INA2132U-ND
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2132U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2132U
Instrumentation, OP Amps, Buffer Amps INA2132U
Instrumentation Amplifier 2 Circuit 14-SOIC

Instrumentation Amplifier 2 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2132U - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2132U
Instrumentation, OP Amps, Buffer Amps INA2132U
IC INST AMP 2 CIRCUIT 14SOIC

IC INST AMP 2 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2132U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2132U
Integrated Circuits (ICs) - Linear - Amplifiers INA2132U
IC INST AMP 2 CIRCUIT 14SOIC

IC INST AMP 2 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA2132U
Differential Amplifiers INA2132U
Differential Amplifiers Dual Low Power Single-Supply

Differential Amplifiers Dual Low Power Single-Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2132U 687-INA2132U 2528504 1185816-INA2132U INA2132U-ND INA2132U INA2132U INA2132U INA2132U
Product Name INA2132 Dual, Low Power, Single-Supply Difference Amplifier Dual 300kHz 160uA SOIC Operational Amplifier IC Differential Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132U Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type SOIC Rail/Tube SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 volts 2.7 volts
Quiescent Current (IQ) 160 microamps
Unlock Full Specs
to access all available technical data