Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3DCKT INA199C3DCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1045487-INA199C3DCKT Number of Circuits: 1 Amplifier Type: Zero-Drift Slew Rate: 0.4 V/μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1045487-INA199C3DCKT Number of Circuits: 1 Amplifier Type: Zero-Drift Slew Rate: 0.4 V/μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3DCKT - 1045487-INA199C3DCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3DCKT
1045487-INA199C3DCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3DCKT 1045487-INA199C3DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1045487-INA199C3DCKT Number of Circuits: 1 Amplifier Type: Zero-Drift Slew Rate: 0.4 V/μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045487-INA199C3DCKT
Number of Circuits: 1
Amplifier Type: Zero-Drift
Slew Rate: 0.4 V/μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-INA199C3DCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199C3DCKTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199C3DCKTTR-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199C3DCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199C3DCKTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199C3DCKTCT-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199C3DCKT
Current Sense Amplifiers INA199C3DCKT
Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 6-SC70 -40 to 125

Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 6-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1045487-INA199C3DCKT 296-INA199C3DCKTTR-ND INA199C3DCKT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3DCKT Instrumentation, Op Amps, Buffer Amps Current Sense Amplifiers
Supply Voltage (VS) 2.7 to 26 volts
Source Current (IS) 0.0650 milliamps
Slew Rate 0.4000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535V - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MT - Lingto Electronic Limited
Specs
Source Current (IS) 1 milliamps
Bandwidth 370 MHz
View Details