Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1321652-INA180B4IDBV
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 260µA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA180B4IDBVT-ND,296
Base Product Number: INA180
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
26V, 350kHz current sense amplifier 5-SOT-23 -40 to 125 Product overview: INA180B4IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA180B4IDBVT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers 26V current sense amplifier for cost-sensitive systems 5-SOT-23 -40 to 125
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51128-2-ND | 1321652-INA180B4IDBVT | 687-INA180B4IDBVT | INA180B4IDBVT | INA180B4IDBVT | INA180B4IDBVT | INA180B4IDBVT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 26V 350kHz SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 |