Low-Power, Single Supply, CMOS, Instumentation Amplifier 14-TSSOP -55 to 125
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
2-Ch Instrumentation Amplifier, 2MHz BW, 10pA Ib, 80dB CMRR, 14-TSSOP Product overview: INA2331AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2331AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 128313-INA2331AIPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC INST AMP 2 CIRCUIT 14TSSOP
IC INST AMP 2 CIRCUIT 14TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
0.5pA 1mV 2MHz Dual TSSOP-14 Instrumentation OpAmps ROHS
IC INST AMP 2 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2331AIPWR | 296-44980-1-ND | 687-INA2331AIPWR | 128313-INA2331AIPWR | INA2331AIPWR | INA2331AIPWR | INA2331AIPWR | INA2331AIPWR | INA2331AIPWR |
| Product Name | INA2331 Low-Power, Single Supply, CMOS, Instumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 2MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2331AIPWR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Instrumentation OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP | |
| Features | Rail-Rail-Out | ||||||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | 5 V/µs | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |