Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2DCKT INA199C2DCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1045485-INA199C2DCKT Number of Circuits: 1 Amplifier Type: Zero-Drift Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 30kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1045485-INA199C2DCKT Number of Circuits: 1 Amplifier Type: Zero-Drift Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 30kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2DCKT - 1045485-INA199C2DCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2DCKT
1045485-INA199C2DCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2DCKT 1045485-INA199C2DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1045485-INA199C2DCKT Number of Circuits: 1 Amplifier Type: Zero-Drift Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 30kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045485-INA199C2DCKT
Number of Circuits: 1
Amplifier Type: Zero-Drift
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 30kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-INA199C2DCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199C2DCKTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199C2DCKTCT-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199C2DCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199C2DCKTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199C2DCKTTR-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199C2DCKT
Current Sense Amplifiers INA199C2DCKT
Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 6-SC70 -40 to 125

Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 6-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1045485-INA199C2DCKT 296-INA199C2DCKTCT-ND INA199C2DCKT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2DCKT Instrumentation, Op Amps, Buffer Amps Current Sense Amplifiers
Supply Voltage (VS) 2.7 to 26 volts
Source Current (IS) 0.0650 milliamps
VOS 0.1500 millivolts
IBIAS 28 µA
GBW 0.0300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers