Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
IC OP AMP 1CH TSOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 1319488-INA186A5QDBV
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 27 kHz
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Current - Input Bias: 500 pA
Voltage - Input Offset: 3 µV
Current - Supply: 48µA
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-8
ECCN: EAR99
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA186A5QDBVRQ1T
Base Product Number: INA186
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
AEC-Q100 Op Amp, 40V, Bi-Dir Current Sense, 5-SOT-23 Product overview: INA186A5QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 40V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA186A5QDBVRQ1 can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT TSOT23-8
IC CURR SENSE 1 CIRCUIT TSOT23-8
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA186A5QDBVRQ1TR-ND | 1319488-INA186A5QDBVRQ1 | 687-INA186A5QDBVRQ1 | INA186A5QDBVRQ1 | INA186A5QDBVRQ1 | INA186A5QDBVRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 40V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | ||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT; SOT23; SOT-23-8 | Surface Mount | SOT; SOT23; SOT-23-8 |