Texas Instruments INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155UA/2K5

Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier - INA155UA/2K5 - Texas Instruments
Dallas, TX, United States
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier
INA155UA/2K5
INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA155UA/2K5
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC

Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
550kHz 6.5V SOIC Operational Amplifier IC
687-INA155UA/2K5
550kHz 6.5V SOIC Operational Amplifier IC 687-INA155UA/2K5
1-Ch CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, 8-SOIC Product overview: INA155UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 6.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 6.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155UA/2K5 can be used for catalog matching and distributor lookup.

1-Ch CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, 8-SOIC Product overview: INA155UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 6.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 6.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5 - 001809-INA155UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5
001809-INA155UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5 001809-INA155UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001809-INA155UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 550kHz Amplifier Type: Instrumentation Slew Rate: 6.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Family Name: INA155 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 1.7mA Channel Output Current: 50mA Alternative Parts (Cross-Reference): MAX4461UETT+; LTC6800HDD#TR; MAX4461TETT+T; MAX4460EUT+; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001809-INA155UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: INA155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.7mA
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): MAX4461UETT+; LTC6800HDD#TR; MAX4461TETT+T; MAX4460EUT+;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA155UA/2K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA155UA/2K5DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA155UA/2K5DKR-ND
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA155UA/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA155UA/2K5TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA155UA/2K5TR-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA155UA/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA155UA/2K5CT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA155UA/2K5CT-ND
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA155UA/2K5
Instrumentation, OP Amps, Buffer Amps INA155UA/2K5
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA155UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA155UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA155UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL - 815-INA155UA/2K5 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL
815-INA155UA/2K5
TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL 815-INA155UA/2K5
TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL

TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA155UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA155UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA155UA/2K5
Instrumentation, OP Amps, Buffer Amps INA155UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA155UA/2K5 687-INA155UA/2K5 001809-INA155UA/2K5 296-INA155UA/2K5DKR-ND INA155UA/2K5 INA155UA/2K5 815-INA155UA/2K5 INA155UA/2K5 INA155UA/2K5
Product Name INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 550kHz 6.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155UA/2K5 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers TEXAS INSTRUMENTS - INA155UA/2K5 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8, FULL REEL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 10 to 50 V/V 10 V/V
CMRR 78 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 2.7 volts
IBIAS 5.00E-5 µA 1.00E-6 µA 1.00E-6 µA 5.00E-5 µA 1.00E-6 µA
Unlock Full Specs
to access all available technical data