Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Instrumentation Amp, 20V, 8-SOIC, Automotive Product overview: INA188ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA188ID can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 36V RRO SOIC8
Instrumentation Amplifier 36V RRO SOIC8
Instrumentation Amplifier 36V RRO SOIC8
Manufacturer: Texas Instruments
Win Source Part Number: 1320990-INA188ID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Number of Circuits: 1
Standard Package: 75
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 600 kHz
Amplifier Type: Zero-Drift
Slew Rate: 0.9V/µs
Current - Input Bias: 850 pA
Voltage - Input Offset: 25 µV
Current - Supply: 1.4mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA188ID-ND,296-4431
Base Product Number: INA188
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-44312-ND | 687-INA188ID | 1330171P | 1330171 | 1320990-INA188ID | INA188ID | INA188ID | INA188ID | INA188ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 20V SOIC Operational Amplifier IC | Instrumentation Amplifiers | Instrumentation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |