Low-Noise Low-Distortion Instrumentation Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082525-INA163UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Sensing & Instrumentation, Medical
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 3.4MHz Band Width, BIPolar, PDSO14
Instrumentation Amplifier 1 Circuit 14-SOIC
Inst Amp, 800kHz BW, 100dB CMRR, 18V, 1-Ch, SOIC Product overview: INA163UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA163UA can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 14SOIC
INSTRUMENT AMPLIFIER, 800KHZ, 116DB SOIC-14; No. of Amplifiers:3 Amplifier; Input Offset Voltage:250µV; Slew Rate:15V/µs; Bandwidth:800kHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
AMP INSTRUMENTATION, SOIC14, 163; No. of Amplifiers:3 Amplifier; Input Offset Voltage:250µV; Slew Rate:15V/µs; Bandwidth:800kHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 14SOIC
IC INST AMP 1 CIRCUIT 14SOIC
Instrumentation Amplifier 1 Circuit 14-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA163UA | 082525-INA163UA | INA163UA | INA163UA-ND | 687-INA163UA | INA163UA | 80K5909 | 26AJ6851 | INA163UA | INA163UA | INA163UA |
| Product Name | INA163 Low-Noise Low-Distortion Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA163UA | Instrumentation, Op Amps, Buffer Amps | 800kHz 18V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 800Khz, 116Db Soic-14; No. Of Amplifiers Texas Instruments | Amp Instrumentation, Soic14, 163; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||||
| CMRR | 100 dB | ||||||||||
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 36 volts | 4.5 to 18 volts | 9 volts | 9 volts | |||||
| IBIAS | 12 µA | 2 µA | 2 µA | 2 µA |