Texas Instruments INA2321 Micropower single-supply CMOS Instrumentation Amplifier INA2321EA/2K5

Description
Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP
Request a Quote Datasheet
Description
Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2321 Micropower single-supply CMOS Instrumentation Amplifier - INA2321EA/2K5 - Texas Instruments
Dallas, TX, United States
INA2321 Micropower single-supply CMOS Instrumentation Amplifier
INA2321EA/2K5
INA2321 Micropower single-supply CMOS Instrumentation Amplifier INA2321EA/2K5
Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP

Micropower single-supply CMOS Instrumentation Amplifier 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1065138-INA2321EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1065138-INA2321EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1065138-INA2321EA/2K5
Win Source Part Number: 1065138-INA2321EA/2K 5 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: microPOWER™ Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 500 kHz Amplifier Type: Instrumentation Slew Rate: 0.4V/µs Current - Input Bias: 10 pA Voltage - Input Offset: 1 mV Current - Output / Channel: 16 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): INA2331AIPWT; INA2331AIPWR; INA2322EA/250; MAX44267AUD+; MAX44267AUD+TINA2321 EA2K5; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: INA2321EA/2K5-NDR,IN A2321EA/2K5G4,INA232 1EA/2K5G4-ND Base Product Number: INA2321 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1065138-INA2321EA/2K5
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: microPOWER™
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500 kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4V/µs
Current - Input Bias: 10 pA
Voltage - Input Offset: 1 mV
Current - Output / Channel: 16 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): INA2331AIPWT; INA2331AIPWR; INA2322EA/250; MAX44267AUD+; MAX44267AUD+TINA2321EA2K5;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: INA2321EA/2K5-NDR,INA2321EA/2K5G4,INA2321EA/2K5G4-ND
Base Product Number: INA2321
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA2321EA/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA2321EA/2K5TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA2321EA/2K5TR-ND
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP

Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 500kHz TSSOP Operational Amplifier IC
687-INA2321EA/2K5
Dual 500kHz TSSOP Operational Amplifier IC 687-INA2321EA/2K5
Dual 500kHz Instrumentation Amp, 10pA Bias, 1mV Vos, 90dB CMRR, TSSOP Product overview: INA2321EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2321EA/2K5 can be used for catalog matching and distributor lookup.

Dual 500kHz Instrumentation Amp, 10pA Bias, 1mV Vos, 90dB CMRR, TSSOP Product overview: INA2321EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2321EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2321EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2321EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA2321EA/2K5
IC INST AMP 2 CIRCUIT 14TSSOP

IC INST AMP 2 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2321EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2321EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2321EA/2K5
IC INST AMP 2 CIRCUIT 14TSSOP

IC INST AMP 2 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2321EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2321EA/2K5
Instrumentation, OP Amps, Buffer Amps INA2321EA/2K5
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP

Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2321EA/2K5 1065138-INA2321EA/2K5 296-INA2321EA/2K5TR-ND 687-INA2321EA/2K5 INA2321EA/2K5 INA2321EA/2K5 INA2321EA/2K5
Product Name INA2321 Micropower single-supply CMOS Instrumentation Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Dual 500kHz TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 1000 V/V
CMRR 90 dB
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 5.5 volts
IBIAS 1.00E-5 µA 1.00E-5 µA 1.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details