Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA211CIDCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319771-INA211CIDCKR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 0.4V/µs Gain Bandwidth Product: 7 kHz Current - Input Bias: 28 µA Voltage - Input Offset: 0.55 µV Current - Supply: 65µA Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: INA211 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 26 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319771-INA211CIDCKR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 0.4V/µs Gain Bandwidth Product: 7 kHz Current - Input Bias: 28 µA Voltage - Input Offset: 0.55 µV Current - Supply: 65µA Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: INA211 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 26 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319771-INA211CIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319771-INA211CIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319771-INA211CIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1319771-INA211CIDCKR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 0.4V/µs Gain Bandwidth Product: 7 kHz Current - Input Bias: 28 µA Voltage - Input Offset: 0.55 µV Current - Supply: 65µA Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: INA211 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 26 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319771-INA211CIDCKR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 7 kHz
Current - Input Bias: 28 µA
Voltage - Input Offset: 0.55 µV
Current - Supply: 65µA
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: INA211
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 26 V

Buy Now Datasheet
Singapore, Singapore
26V Operational Amplifier IC
687-INA211CIDCKR
26V Operational Amplifier IC 687-INA211CIDCKR
26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA211CIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211CIDCKR can be used for catalog matching and distributor lookup.

26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA211CIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211CIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA211CIDCKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA211CIDCKR-ND
Instrumentation, Op Amps, Buffer Amps INA211CIDCKR-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211CIDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA211CIDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA211CIDCKR
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA211CIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA211CIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers INA211CIDCKR
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA211CIDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA211CIDCKR
Instrumentation, OP Amps, Buffer Amps INA211CIDCKR
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA211CIDCKR
Current Sense Amplifiers INA211CIDCKR
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 6-SC70 -40 to 125

Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 6-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1319771-INA211CIDCKR 687-INA211CIDCKR INA211CIDCKR-ND INA211CIDCKR INA211CIDCKR INA211CIDCKR INA211CIDCKR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 26V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers
Standards RoHS RoHS
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
VOS 5.50E-4 millivolts 5.50E-4 millivolts
IBIAS 28 µA 28 µA
GBW 0.0070 MHz 0.0070 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD684SQ/883B - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1904724 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Tdfn-ep
Operating Range Speaker
View Details