Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA211BIRSWT

Description
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-51142-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51142-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51142-2-ND
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51142-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51142-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51142-1-ND
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BIRSWT - 1045514-INA211BIRSWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BIRSWT
1045514-INA211BIRSWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BIRSWT 1045514-INA211BIRSWT
Manufacturer: Texas Instruments Win Source Part Number: 1045514-INA211BIRSWT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 0.55μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-UQFN (1.8x1.4) Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 14kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045514-INA211BIRSWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
26V Operational Amplifier IC
687-INA211BIRSWT
26V Operational Amplifier IC 687-INA211BIRSWT
26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA211BIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211BIRSWT can be used for catalog matching and distributor lookup.

26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA211BIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211BIRSWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA211BIRSWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA211BIRSWT
Instrumentation, OP Amps, Buffer Amps INA211BIRSWT
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Buy Now
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA211BIRSWT
Current Sense Amplifiers INA211BIRSWT
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 10-UQFN -40 to 125

Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 10-UQFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA211BIRSWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA211BIRSWT
Integrated Circuits (ICs) - Linear - Amplifiers INA211BIRSWT
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BIRSWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA211BIRSWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA211BIRSWT
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-51142-2-ND 1045514-INA211BIRSWT 687-INA211BIRSWT INA211BIRSWT INA211BIRSWT INA211BIRSWT INA211BIRSWT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BIRSWT 26V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type 10-UFQFN 10-UQFN (1.8x1.4) 10-UFQFN Surface Mount
Number of Pins 10
Unlock Full Specs
to access all available technical data