Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Win Source Part Number: 1356578-INA2180A4IDS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: INA2180
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 355µA
Number of Circuits: 2
-3db Bandwidth: 105 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
26V, dual channel, 350kHz current sense amplifier 8-WSON -40 to 125 Product overview: INA2180A4IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2180A4IDSGR can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 2 CIRCUIT 8WSON
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC CURRENT SENSE 2 CIRCUIT 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA2180A4IDSGRTR-ND | 1356578-INA2180A4IDSGR | 687-INA2180A4IDSGR | INA2180A4IDSGR | INA2180A4IDSGR | INA2180A4IDSGR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.3550 milliamps | 0.3550 milliamps | 0.3550 milliamps | 0.3550 milliamps | ||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad |