Texas Instruments INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126UA/2K5

Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions - INA2126UA/2K5 - Texas Instruments
Dallas, TX, United States
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions
INA2126UA/2K5
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126UA/2K5
Micropower Instrumentation Amplifier Single and Dual Versions 16-SOIC -40 to 85

Micropower Instrumentation Amplifier Single and Dual Versions 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41261-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41261-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41261-2-ND
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41261-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41261-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41261-1-ND
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41261-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41261-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41261-6-ND
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 200kHz 175uA 36V Operational Amplifier IC
687-INA2126UA/2K5
Dual 200kHz 175uA 36V Operational Amplifier IC 687-INA2126UA/2K5
Dual Precision Instrumentation Amplifier, 200kHz BW, 500uV Vos, 175uA, 36V Product overview: INA2126UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 175uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 175uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126UA/2K5 can be used for catalog matching and distributor lookup.

Dual Precision Instrumentation Amplifier, 200kHz BW, 500uV Vos, 175uA, 36V Product overview: INA2126UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 175uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 175uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126UA/2K5 - 083531-INA2126UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126UA/2K5
083531-INA2126UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126UA/2K5 083531-INA2126UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 083531-INA2126UA/2K5 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Instrumentation Slew Rate: 0.4 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 175μA Channel Output Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083531-INA2126UA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2126UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2126UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA2126UA/2K5
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2126UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2126UA/2K5
Instrumentation, OP Amps, Buffer Amps INA2126UA/2K5
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2126UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2126UA/2K5
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2126UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2126UA/2K5
Instrumentation, OP Amps, Buffer Amps INA2126UA/2K5
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2126UA/2K5 296-41261-2-ND 687-INA2126UA/2K5 083531-INA2126UA/2K5 INA2126UA/2K5 INA2126UA/2K5 INA2126UA/2K5 INA2126UA/2K5
Product Name INA2126 Micropower Instrumentation Amplifier Single and Dual Versions Instrumentation, Op Amps, Buffer Amps Dual 200kHz 175uA 36V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126UA/2K5 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts 2.7 volts 2.7 volts
IBIAS 0.0250 µA 0.0100 µA 0.0100 µA 0.0100 µA
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers