The INA155U/2K5 is a single-supply, rail-to-rail output CMOS instrumentation amplifier in an SO-8 surface-mount package, specified for operation from -55°C to +125°C with a supply voltage range of +2.7V to +5.5V. It offers fixed gains of 10V/V or 50V/V, a bandwidth of 550kHz at G=10, and a slew rate of 6.5V/μs. The device is designed for applications including sensor signal conditioning, medical equipment, and driving sampling A/D converters, with an input offset voltage of -0.2mV at +25°C and an input bias current of 1pA. Thermal resistance is 150°C/W for the SO-8 package.
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
Win Source Part Number: 1065135-INA155U/2K5
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550 kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5V/µs
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 1.7mA
Current - Output / Channel: 50 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): INA155U; INA155UAG4; OPA341UAINA155U2K5;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISINA155U/2K5,21
Base Product Number: INA155
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.55MHz Band Width, CMOS, PDSO8
5.5V CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, RRO Product overview: INA155U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155U/2K5 can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA155U/2K5 | 1065135-INA155U/2K5 | INA155U/2K5-ND | INA155U/2K5 | 687-INA155U/2K5 | INA155U/2K5 | INA155U/2K5 | INA155U/2K5 |
| Product Name | INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 5.5V 550kHz 6.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 10 to 50 V/V | |||||||
| CMRR | 78 dB | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| IBIAS | 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA |