Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2181A1IDGST

Description
Win Source Part Number: 971806-INA2181A1IDGS T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 356µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47945-6,296-4794 5-2,296-47945-1 Base Product Number: INA2181 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 971806-INA2181A1IDGS T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 356µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47945-6,296-4794 5-2,296-47945-1 Base Product Number: INA2181 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 971806-INA2181A1IDGST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
971806-INA2181A1IDGST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 971806-INA2181A1IDGST
Win Source Part Number: 971806-INA2181A1IDGS T Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 350 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 356µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-47945-6,296-4794 5-2,296-47945-1 Base Product Number: INA2181 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 971806-INA2181A1IDGST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 356µA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-47945-6,296-47945-2,296-47945-1
Base Product Number: INA2181
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Dual 26V 350kHz Operational Amplifier IC - 687-INA2181A1IDGST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 26V 350kHz Operational Amplifier IC
687-INA2181A1IDGST
Dual 26V 350kHz Operational Amplifier IC 687-INA2181A1IDGST
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A1IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A1IDGST can be used for catalog matching and distributor lookup.

26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A1IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A1IDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47945-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47945-1-ND
Instrumentation, Op Amps, Buffer Amps 296-47945-1-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47945-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47945-2-ND
Instrumentation, Op Amps, Buffer Amps 296-47945-2-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47945-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47945-6-ND
Instrumentation, Op Amps, Buffer Amps 296-47945-6-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2181A1IDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2181A1IDGST
Instrumentation, OP Amps, Buffer Amps INA2181A1IDGST
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A1IDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2181A1IDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2181A1IDGST
IC CURR SENSE 2 CIRCUIT 10VSSOP

IC CURR SENSE 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2181A1IDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2181A1IDGST
Integrated Circuits (ICs) - Linear - Amplifiers INA2181A1IDGST
IC CURR SENSE 2 CIRCUIT 10VSSOP

IC CURR SENSE 2 CIRCUIT 10VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA2181A1IDGST
Current Sense Amplifiers INA2181A1IDGST
Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125

Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 971806-INA2181A1IDGST 687-INA2181A1IDGST 296-47945-1-ND INA2181A1IDGST INA2181A1IDGST INA2181A1IDGST INA2181A1IDGST
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 26V 350kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amplifiers
Source Current (IS) 0.3560 milliamps 0.3560 milliamps 0.3560 milliamps 0.3560 milliamps
VOS 0.1000 millivolts 0.1000 millivolts
IBIAS 75 µA 75 µA
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Bandwidth 0.3500 MHz 0.3500 MHz 0.3500 MHz
Unlock Full Specs
to access all available technical data