Texas Instruments INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier INA166UA/2K5G4

Description
Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC
Request a Quote
Description
Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA166 is a low-noise, low-distortion, monolithic instrumentation amplifier with a fixed gain of 2000, designed for amplifying low-level signals from transducers such as microphones and hydrophones. It is available in a 14-pin SOIC surface-mount package and operates over a supply voltage range of ±4.5V to ±18V. The device offers a bandwidth of 450kHz, an input-referred voltage noise of 1.3nV/√Hz at 1kHz, and a total harmonic distortion plus noise of 0.09% at 1kHz. It provides a common-mode rejection ratio greater than 100dB and is specified for operation from -55°C to +125°C. The part is supplied in tape and reel packaging with 2500 units per reel.

Datasheet Summary
Powered by GS/AI

The INA166 is a low-noise, low-distortion, monolithic instrumentation amplifier with a fixed gain of 2000, designed for amplifying low-level signals from transducers such as microphones and hydrophones. It is available in a 14-pin SOIC surface-mount package and operates over a supply voltage range of ±4.5V to ±18V. The device offers a bandwidth of 450kHz, an input-referred voltage noise of 1.3nV/√Hz at 1kHz, and a total harmonic distortion plus noise of 0.09% at 1kHz. It provides a common-mode rejection ratio greater than 100dB and is specified for operation from -55°C to +125°C. The part is supplied in tape and reel packaging with 2500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier - INA166UA/2K5G4 - Texas Instruments
Dallas, TX, United States
INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier
INA166UA/2K5G4
INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier INA166UA/2K5G4
Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC

Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5G4 - 205183-INA166UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5G4
205183-INA166UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5G4 205183-INA166UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 205183-INA166UA/2K5G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 450kHz Amplifier Type: Instrumentation Slew Rate: 15 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 10mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205183-INA166UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 450kHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
450kHz SOIC Operational Amplifier IC
687-INA166UA/2K5G4
450kHz SOIC Operational Amplifier IC 687-INA166UA/2K5G4
Low-Noise Instrumentation Amp, 450kHz BW, 100dB CMRR, 1-Ch, 14-SOIC Product overview: INA166UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA166UA/2K5G4 can be used for catalog matching and distributor lookup.

Low-Noise Instrumentation Amp, 450kHz BW, 100dB CMRR, 1-Ch, 14-SOIC Product overview: INA166UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA166UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA166UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA166UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA166UA/2K5G4-ND
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA166UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA166UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA166UA/2K5G4
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA166UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA166UA/2K5G4
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5G4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA166UA/2K5G4
Instrumentation, OP Amps, Buffer Amps INA166UA/2K5G4
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA166UA/2K5G4
Instrumentation, OP Amps, Buffer Amps INA166UA/2K5G4
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA166UA/2K5G4 205183-INA166UA/2K5G4 687-INA166UA/2K5G4 INA166UA/2K5G4-ND INA166UA/2K5G4 INA166UA/2K5G4 INA166UA/2K5G4 INA166UA/2K5G4
Product Name INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5G4 450kHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2000 V/V
CMRR 100 dB
Supply Voltage (VS) 9 to 36 volts 9 to 36 volts 9 volts 9 volts
IBIAS 12 µA 2.5 µA 2.5 µA 2.5 µA
Unlock Full Specs
to access all available technical data