Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA211CIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211CIRSWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 776784-INA211CIRSWT
Operating Temperature Range: -40°C ~ 125°C
Number of Circuits: 2
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Family Name: INA211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 7kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): INA211CIRSWR; MAX9934FART+T; MAX9934TAUA+; MAX9934TAUA+T;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 10-UQFN -40 to 125
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA211CIRSWTCT-ND | 687-INA211CIRSWT | 776784-INA211CIRSWT | INA211CIRSWT | INA211CIRSWT | INA211CIRSWT | INA211CIRSWT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 26V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211CIRSWT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 10-UFQFN | Surface Mount | 10-UFQFN | ||||
| Number of Pins | 10 |