Texas Instruments INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126EA/250G4

Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions - INA2126EA/250G4 - Texas Instruments
Dallas, TX, United States
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions
INA2126EA/250G4
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126EA/250G4
Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP

Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual 200kHz 36V Operational Amplifier IC
687-INA2126EA/250G4
Dual 200kHz 36V Operational Amplifier IC 687-INA2126EA/250G4
Dual Precision Instrumentation Amp, 200kHz BW, 150uV Vos, 36V Max Product overview: INA2126EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126EA/250G4 can be used for catalog matching and distributor lookup.

Dual Precision Instrumentation Amp, 200kHz BW, 150uV Vos, 36V Max Product overview: INA2126EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2126EA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2126EA/250G4-ND
Instrumentation, Op Amps, Buffer Amps INA2126EA/250G4-ND
Instrumentation Amplifier 2 Circuit 16-SSOP

Instrumentation Amplifier 2 Circuit 16-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126EA/250G4 - 1185809-INA2126EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126EA/250G4
1185809-INA2126EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126EA/250G4 1185809-INA2126EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1185809-INA2126EA/25 0G4 Packaging: Tape and Reel Mounting Style: SMD -3db Bandwidth: 200kHz Supply Current: 175μA Amplifier Type: Instrumentation Slew Rate: 0.4V/μs Current - Input Bias: 10nA Voltage - Input Offset: 150μV Current - Output / Channel: 10mA Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: INA2126 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1185809-INA2126EA/250G4
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 200kHz
Supply Current: 175μA
Amplifier Type: Instrumentation
Slew Rate: 0.4V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: INA2126
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA2126EA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2126EA/250G4
Instrumentation, OP Amps, Buffer Amps INA2126EA/250G4
Instrumentation Amplifier 2 Circuit 16-SSOP

Instrumentation Amplifier 2 Circuit 16-SSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126EA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2126EA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2126EA/250G4
IC INST AMP 2 CIRCUIT 16SSOP

IC INST AMP 2 CIRCUIT 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2126EA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2126EA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers INA2126EA/250G4
IC INST AMP 2 CIRCUIT 16SSOP

IC INST AMP 2 CIRCUIT 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2126EA/250G4 687-INA2126EA/250G4 INA2126EA/250G4-ND 1185809-INA2126EA/250G4 INA2126EA/250G4 INA2126EA/250G4 INA2126EA/250G4
Product Name INA2126 Micropower Instrumentation Amplifier Single and Dual Versions Dual 200kHz 36V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126EA/250G4 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts 2.7 volts
IBIAS 0.0250 µA 0.0100 µA 0.0100 µA
Unlock Full Specs
to access all available technical data