Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA2181A2IDGSR

Description
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Request a Quote Datasheet
Description
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-51164-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51164-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51164-2-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51164-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51164-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51164-6-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51164-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51164-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51164-1-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Dual 26V 350kHz Operational Amplifier IC - 687-INA2181A2IDGSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 26V 350kHz Operational Amplifier IC
687-INA2181A2IDGSR
Dual 26V 350kHz Operational Amplifier IC 687-INA2181A2IDGSR
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A2IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A2IDGSR can be used for catalog matching and distributor lookup.

26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A2IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A2IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 962083-INA2181A2IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
962083-INA2181A2IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 962083-INA2181A2IDGSR
Win Source Part Number: 962083-INA2181A2IDGS R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 210 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 356µA Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-51164-6,296-5116 4-1,296-51164-2,INA2 181A2IDGSR-ND Base Product Number: INA2181 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 962083-INA2181A2IDGSR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 210 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 356µA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51164-6,296-51164-1,296-51164-2,INA2181A2IDGSR-ND
Base Product Number: INA2181
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2181A2IDGSR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2181A2IDGSR
Instrumentation, OP Amps, Buffer Amps INA2181A2IDGSR
IC CURR SENSE 2 CIRCUIT 10VSSOP

IC CURR SENSE 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA2181A2IDGSR
Current Sense Amplifiers INA2181A2IDGSR
Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125

Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A2IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2181A2IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2181A2IDGSR
IC CURR SENSE 2 CIRCUIT 10VSSOP

IC CURR SENSE 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2181A2IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2181A2IDGSR
Instrumentation, OP Amps, Buffer Amps INA2181A2IDGSR
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA2181A2IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2181A2IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers INA2181A2IDGSR
IC CURR SENSE 2 CIRCUIT 10VSSOP

IC CURR SENSE 2 CIRCUIT 10VSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-51164-2-ND 687-INA2181A2IDGSR 962083-INA2181A2IDGSR INA2181A2IDGSR INA2181A2IDGSR INA2181A2IDGSR INA2181A2IDGSR INA2181A2IDGSR
Product Name Instrumentation, Op Amps, Buffer Amps Dual 26V 350kHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.3560 milliamps 0.3560 milliamps 0.3560 milliamps 0.3560 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5166IW-T7 - Lingto Electronic Limited
Specs
Source Current (IS) 8.5 milliamps
Bandwidth 1400 MHz
View Details
INA216A1 Tiny, Low Power Current Sense Amplifier for High Side Sensing - INA216A1RSWR - Texas Instruments
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type DSBGA,UQFN
View Details
2 suppliers
Precision Dual Micropower CMOS Operational Amplifier - ALD2731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers