Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
AEC-Q100 Op Amp, 40V, Bi-Directional Current Sense, 6-SC70 Product overview: INA186A4QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA186A4QDCKRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1140018-INA186A4QDCK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 33 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 3 µV
Current - Supply: 48µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA186A4QDCKRQ1C
Base Product Number: INA186
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers Automotive, 40V, low- and high-side current sense amplifier with picoamp bias current 6-SC70 -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA186A4QDCKRQ1TR-ND | 687-INA186A4QDCKRQ1 | 1140018-INA186A4QDCKRQ1 | INA186A4QDCKRQ1 | INA186A4QDCKRQ1 | INA186A4QDCKRQ1 | INA186A4QDCKRQ1 | INA186A4QDCKRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 40V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | ||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount |