AEC-Q100, 26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA210BQDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210BQDCKRQ1 can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifiers AEC-Q100, 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amp 6-SC70 -40 to 125
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA210BQDCKRQ1 | 296-44263-6-ND | INA210BQDCKRQ1 | INA210BQDCKRQ1 | INA210BQDCKRQ1 | INA210BQDCKRQ1 | INA210BQDCKRQ1 |
| Product Name | Automotive 26V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs | |||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | -40degC ~ 125degC | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | |||
| Number of Pins | 6 |