Op Amp, 350kHz, 5-Pin SOT-23, Current Sense, Automotive Product overview: INA180A3IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA180A3IDBVT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065136-INA180A3IDBV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 260µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): INA180A3IDBVTINA180A
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-46629-2,296-4662
Base Product Number: INA180
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amp, INA180A3IDBVT
Current Sense Amp, INA180A3IDBVT
Current Sense Amp, INA180A3IDBVT
Single SOT-23-5 Current-Sensing Amplifiers ROHS
CURRENT SENSE AMPLIFIER, 150KHZ, SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:80µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:150kHz; RoHS Compliant: Yes
Current Sense Amplifiers 26V current sense amplifier for cost-sensitive systems 5-SOT-23 -40 to 125
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA180A3IDBVT | 1065136-INA180A3IDBVT | 296-46629-2-ND | 2528498P | INA180A3IDBVT | 28AH2618 | INA180A3IDBVT | INA180A3IDBVT | INA180A3IDBVT | INA180A3IDBVT | INA180A3IDBVT |
| Product Name | Automotive 350kHz SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Current Sensing Amplifiers | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Current Sense Amplifier, 150Khz, Sot-23; No. Of Amplifiers Texas Instruments | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Source Current (IS) | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | |||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||||
| IBIAS | 80 µA | 80 µA | 80 µA | ||||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs |