Low-Power, Single-Supply, CMOS Instrumentation Amplifiers 14-TSSOP -55 to 125
2-Ch CMOS Instrumentation Amp, 2MHz BW, 10pA Ib, 60dB CMRR, 5.5V Product overview: INA2332AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2332AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045563-INA2332AIPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
IC INST AMP 2 CIRCUIT 14TSSOP
IC INST AMP 2 CIRCUIT 14TSSOP
IC INST AMP 2 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2332AIPWR | 687-INA2332AIPWR | 1045563-INA2332AIPWR | 296-41264-1-ND | INA2332AIPWR | INA2332AIPWR | INA2332AIPWR | INA2332AIPWR |
| Product Name | INA2332 Low-Power, Single-Supply, CMOS Instrumentation Amplifiers | 2MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2332AIPWR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | |||||||
| CMRR | 60 dB | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 volts | |||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA | 5.00E-7 µA | 5.00E-7 µA |