Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA2180A4IDSGT

Description
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Request a Quote
Description
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA2180A4IDSGT is a dual-channel current sense amplifier designed for cost-optimized applications. It operates within a common-mode voltage range of ,Äì0.2 V to +26 V and features a high bandwidth of 350 kHz. The device offers a maximum offset voltage of ±500 µV at V_{CM} = 12 V and an output slew rate of 2 V/µs. Gain options include 200 V/V, with a maximum gain error of ±1% and an offset drift of 1 µV/°C. The INA2180A4IDSGT operates from a single power supply of 2.7 V to 5.5 V and has a maximum quiescent current of 500 µA. It is available in an 8-pin WSON package and is specified for an extended temperature range of ,Äì40°C to +125°C. Applications include motor control, battery monitoring, power management, and overcurrent detection.

Datasheet Summary
Powered by GS/AI

The INA2180A4IDSGT is a dual-channel current sense amplifier designed for cost-optimized applications. It operates within a common-mode voltage range of ,Äì0.2 V to +26 V and features a high bandwidth of 350 kHz. The device offers a maximum offset voltage of ±500 µV at V_{CM} = 12 V and an output slew rate of 2 V/µs. Gain options include 200 V/V, with a maximum gain error of ±1% and an offset drift of 1 µV/°C. The INA2180A4IDSGT operates from a single power supply of 2.7 V to 5.5 V and has a maximum quiescent current of 500 µA. It is available in an 8-pin WSON package and is specified for an extended temperature range of ,Äì40°C to +125°C. Applications include motor control, battery monitoring, power management, and overcurrent detection.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-INA2180A4IDSGTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA2180A4IDSGTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA2180A4IDSGTCT-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA2180A4IDSGTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA2180A4IDSGTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA2180A4IDSGTTR-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2180A4IDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2180A4IDSGT
Integrated Circuits (ICs) - Linear - Amplifiers INA2180A4IDSGT
IC CURRENT SENSE 2 CIRCUIT 8WSON

IC CURRENT SENSE 2 CIRCUIT 8WSON

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2180A4IDSGT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2180A4IDSGT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2180A4IDSGT
IC CURRENT SENSE 2 CIRCUIT 8WSON

IC CURRENT SENSE 2 CIRCUIT 8WSON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2180A4IDSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2180A4IDSGT
Instrumentation, OP Amps, Buffer Amps INA2180A4IDSGT
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-INA2180A4IDSGTCT-ND INA2180A4IDSGT INA2180A4IDSGT INA2180A4IDSGT
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.3550 milliamps 0.3550 milliamps 0.3550 milliamps
Slew Rate 2 V/µs 2.00E-6 V/µs 2 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad Surface Mount 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Source Current (IS) 2.5 milliamps
Bandwidth 3 MHz
View Details
 - CLC428AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2722ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers