Texas Instruments INA2128 Dual, Low Power Instrumentation Amplifier INA2128U

Description
Dual, Low Power Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, Low Power Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2128 Dual, Low Power Instrumentation Amplifier - INA2128U - Texas Instruments
Dallas, TX, United States
INA2128 Dual, Low Power Instrumentation Amplifier
INA2128U
INA2128 Dual, Low Power Instrumentation Amplifier INA2128U
Dual, Low Power Instrumentation Amplifier 16-SOIC -40 to 85

Dual, Low Power Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2128U-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2128U-ND
Instrumentation, Op Amps, Buffer Amps INA2128U-ND
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.3MHz SOIC Operational Amplifier IC
687-INA2128U
Dual 1.3MHz SOIC Operational Amplifier IC 687-INA2128U
Dual 1.3MHz Instrumentation Amp, 120dB CMRR, 5uV Vos, SOIC Product overview: INA2128U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128U can be used for catalog matching and distributor lookup.

Dual 1.3MHz Instrumentation Amp, 120dB CMRR, 5uV Vos, SOIC Product overview: INA2128U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U - 082532-INA2128U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U
082532-INA2128U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U 082532-INA2128U
Manufacturer: Texas Instruments Win Source Part Number: 082532-INA2128U Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.4mA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082532-INA2128U
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Amp Dual Instrumentation, Smd, 2128; No. Of Amplifiers Texas Instruments - 28AH2634 - Newark, An Avnet Company
Chicago, IL, United States
Amp Dual Instrumentation, Smd, 2128; No. Of Amplifiers Texas Instruments
28AH2634
Amp Dual Instrumentation, Smd, 2128; No. Of Amplifiers Texas Instruments 28AH2634
AMP DUAL INSTRUMENTATION, SMD, 2128; No. of Amplifiers:2 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes

AMP DUAL INSTRUMENTATION, SMD, 2128; No. of Amplifiers:2 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2128U
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2128U
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2128U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2128U
Instrumentation, OP Amps, Buffer Amps INA2128U
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA2128U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2128U
Integrated Circuits (ICs) - Linear - Amplifiers INA2128U
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2128U - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2128U
Instrumentation, OP Amps, Buffer Amps INA2128U
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2128U INA2128U-ND 687-INA2128U 082532-INA2128U 28AH2634 INA2128U INA2128U INA2128U INA2128U
Product Name INA2128 Dual, Low Power Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1.3MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U Amp Dual Instrumentation, Smd, 2128; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 2.25 to 18 volts 4.5 volts 4.5 volts
IBIAS 0.0050 µA 0.0200 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KU/2K5 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
10 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details