Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP
Instrumentation Amplifier 2 Circuit 16-SSOP
Win Source Part Number: 1337769-INA2126E/2K5
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
-3db Bandwidth: 200 kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4V/µs
Current - Input Bias: 10 nA
Voltage - Input Offset: 50 µV
Current - Supply: 175µA (x2 Channels)
Current - Output / Channel: 10 mA
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: INA2126
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
Dual 200kHz Precision Instrumentation Amp, 250uV Offset, 83dB CMRR, 16-SSOP Product overview: INA2126E/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126E/2K5 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 2 Circuit 16-SSOP
IC INST AMP 2 CIRCUIT 16SSOP
IC INST AMP 2 CIRCUIT 16SSOP
IC INST AMP 2 CIRCUIT 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2126E/2K5 | INA2126E/2K5-ND | 1337769-INA2126E/2K5 | 687-INA2126E/2K5 | INA2126E/2K5 | INA2126E/2K5 | INA2126E/2K5 | INA2126E/2K5 |
| Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 200kHz SSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||||
| CMRR | 83 dB | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | ||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |