Texas Instruments INA2128 Dual, Low Power Instrumentation Amplifier INA2128UA

Description
Dual, Low Power Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet
Description
Dual, Low Power Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2128 Dual, Low Power Instrumentation Amplifier - INA2128UA - Texas Instruments
Dallas, TX, United States
INA2128 Dual, Low Power Instrumentation Amplifier
INA2128UA
INA2128 Dual, Low Power Instrumentation Amplifier INA2128UA
Dual, Low Power Instrumentation Amplifier 16-SOIC

Dual, Low Power Instrumentation Amplifier 16-SOIC

Buy Now Datasheet
Instrumentation Amplifiers - 6605351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
6605351
Instrumentation Amplifiers 6605351
SP Instr Amp Dual 18V 16-Pin SOIC

SP Instr Amp Dual 18V 16-Pin SOIC

Supplier's Site
Instrumentation Amplifiers - 9233555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
9233555
Instrumentation Amplifiers 9233555
SP Instr Amp Dual 18V 16-Pin SOIC

SP Instr Amp Dual 18V 16-Pin SOIC

Supplier's Site
Instrumentation Amplifiers - 6605351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
6605351P
Instrumentation Amplifiers 6605351P
SP Instr Amp Dual 18V 16-Pin SOIC

SP Instr Amp Dual 18V 16-Pin SOIC

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128UA - 017284-INA2128UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128UA
017284-INA2128UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128UA 017284-INA2128UA
Manufacturer: Texas Instruments Win Source Part Number: 017284-INA2128UA Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 25μV Family Name: INA2128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.4mA Channel Output Current: 15mA Alternative Parts (Cross-Reference): OP10AY; OP10AY/883C; OP10Y; OP10Y/883; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 017284-INA2128UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Family Name: INA2128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): OP10AY; OP10AY/883C; OP10Y; OP10Y/883;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Medical, Power Management

Buy Now Datasheet
Singapore, Singapore
Dual 1.3MHz 18V SOIC Operational Amplifier IC
687-INA2128UA
Dual 1.3MHz 18V SOIC Operational Amplifier IC 687-INA2128UA
Dual 1.3MHz Instrumentation Amp, 110dB CMRR, 18V, SOIC Product overview: INA2128UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128UA can be used for catalog matching and distributor lookup.

Dual 1.3MHz Instrumentation Amp, 110dB CMRR, 18V, SOIC Product overview: INA2128UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2128UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2128UA-ND
Instrumentation, Op Amps, Buffer Amps INA2128UA-ND
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2128UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2128UA
Integrated Circuits (ICs) - Linear - Amplifiers INA2128UA
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site
Instrument Amplifier, 1.3Mhz, 130Db Soic16; No. Of Amplifiers Texas Instruments - 80K5912 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 1.3Mhz, 130Db Soic16; No. Of Amplifiers Texas Instruments
80K5912
Instrument Amplifier, 1.3Mhz, 130Db Soic16; No. Of Amplifiers Texas Instruments 80K5912
INSTRUMENT AMPLIFIER, 1.3MHZ, 130DB SOIC16; No. of Amplifiers:2 Amplifier; Input Offset Voltage:125µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 1.3MHZ, 130DB SOIC16; No. of Amplifiers:2 Amplifier; Input Offset Voltage:125µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Ic, Amp Inst, Dual, Smd; No. Of Amplifiers Texas Instruments - 29AH1050 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Inst, Dual, Smd; No. Of Amplifiers Texas Instruments
29AH1050
Ic, Amp Inst, Dual, Smd; No. Of Amplifiers Texas Instruments 29AH1050
IC, AMP INST, DUAL, SMD; No. of Amplifiers:2 Amplifier; Input Offset Voltage:125µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier Output:Single RoHS Compliant: Yes

IC, AMP INST, DUAL, SMD; No. of Amplifiers:2 Amplifier; Input Offset Voltage:125µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier Output:Single RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2128UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2128UA
Instrumentation, OP Amps, Buffer Amps INA2128UA
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA2128UA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2128UA
Instrumentation, OP Amps, Buffer Amps INA2128UA
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2128UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2128UA
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2128UA 6605351 6605351P 017284-INA2128UA 687-INA2128UA INA2128UA-ND INA2128UA 80K5912 INA2128UA INA2128UA INA2128UA
Product Name INA2128 Dual, Low Power Instrumentation Amplifier Instrumentation Amplifiers Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128UA Dual 1.3MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrument Amplifier, 1.3Mhz, 130Db Soic16; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0050 µA 0.0200 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
Comparators - AMC22C12QDRQ1 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers