Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1045479-INA199A2DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Current Sense Regulator High/Low-Side SC-70-6
Current Sense Regulator High/Low-Side SC-70-6
Current Sense Regulator High/Low-Side SC-70-6
AMPLIFIER, CURRENT SENSE, 30KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:30kHz; RoHS Compliant: Yes
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA199A2DCKT | 1045479-INA199A2DCKT | 296-38952-2-ND | 34AH0831 | INA199A2DCKT |
| Product Name | INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A2DCKT | Instrumentation, Op Amps, Buffer Amps | Amplifier, Current Sense, 30Khz, Sc-70-6; No. Of Amplifiers Texas Instruments | Current Sense Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | SC70,UQFN | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Supply Voltage (VS) | 2.7 to 26 volts | ||||
| Source Current (IS) | 0.0650 milliamps | ||||
| VOS | 0.0050 millivolts |