Texas Instruments INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B3DCKR

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199B3DCKR - Texas Instruments
Dallas, TX, United States
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199B3DCKR
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B3DCKR
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40121-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40121-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40121-2-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40121-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40121-6-ND
Instrumentation, Op Amps, Buffer Amps 296-40121-6-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40121-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40121-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40121-1-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKR - 1045482-INA199B3DCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKR
1045482-INA199B3DCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKR 1045482-INA199B3DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1045482-INA199B3DCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 14kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045482-INA199B3DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199B3DCKR
Current Sense Amplifiers INA199B3DCKR
Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA199B3DCKR 296-40121-2-ND 1045482-INA199B3DCKR INA199B3DCKR
Product Name INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKR Current Sense Amplifiers
Standards and Certifications RoHS
Package Type SC70,UQFN SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70; SC-70-6
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Pins 6
Supply Voltage (VS) 2.7 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details