Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA2128U/1KG4

Description
Instrumentation Amplifier 2 Circuit 16-SOIC
Request a Quote Datasheet
Description
Instrumentation Amplifier 2 Circuit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - INA2128U/1KG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2128U/1KG4-ND
Instrumentation, Op Amps, Buffer Amps INA2128U/1KG4-ND
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-INA2128U/1KG4
Operational Amplifier IC 687-INA2128U/1KG4
IC INST AMP 2 CIRCUIT 16SOIC Product overview: INA2128U/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128U/1KG4 can be used for catalog matching and distributor lookup.

IC INST AMP 2 CIRCUIT 16SOIC Product overview: INA2128U/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128U/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1KG4 - 921193-INA2128U/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1KG4
921193-INA2128U/1KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1KG4 921193-INA2128U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 921193-INA2128U/1KG4 Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 2 Circuit - 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA2128 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA2128U/1KE4, INA2128U/1KE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921193-INA2128U/1KG4
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 2 Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA2128
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA2128U/1KE4, INA2128U/1KE4-ND

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1KG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2128U/1KG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2128U/1KG4
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2128U/1KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2128U/1KG4
Integrated Circuits (ICs) - Linear - Amplifiers INA2128U/1KG4
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site
IC INST AMP 2 CIRCUIT 16SOIC - 815-INA2128U/1KG4 - Utmel Electronic Limited
Hong Kong, China
IC INST AMP 2 CIRCUIT 16SOIC
815-INA2128U/1KG4
IC INST AMP 2 CIRCUIT 16SOIC 815-INA2128U/1KG4
IC INST AMP 2 CIRCUIT 16SOIC

IC INST AMP 2 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2128U/1KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2128U/1KG4
Instrumentation, OP Amps, Buffer Amps INA2128U/1KG4
Instrumentation Amplifier 2 Circuit 16-SOIC

Instrumentation Amplifier 2 Circuit 16-SOIC

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA2128U/1KG4-ND 687-INA2128U/1KG4 921193-INA2128U/1KG4 INA2128U/1KG4 INA2128U/1KG4 815-INA2128U/1KG4 INA2128U/1KG4
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128U/1KG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC INST AMP 2 CIRCUIT 16SOIC Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.4 milliamps 1.4 milliamps 1.4 milliamps 1.4 milliamps
Slew Rate 4 V/µs 4 V/µs 4.00E-6 V/µs 4.00E-6 V/µs 4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" Tape & Reel (TR) SOIC; 16-SOIC Surface Mount SOIC; 16-SOIC (0.295, 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051201QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Op Amps - 2449824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details