Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
26V, dual channel, 350kHz current sense amplifier 8-VSSOP -40 to 125 Product overview: INA2180A2IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2180A2IDGKT can be used for catalog matching and distributor lookup.
IC CURR SENSE 2 CIRCUIT 8VSSOP
IC CURR SENSE 2 CIRCUIT 8VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifiers Dual Channel, 26V, Low-/High-Side Voltage Output Current Sense Amp 8-VSSOP -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-47942-1-ND | 687-INA2180A2IDGKT | INA2180A2IDGKT | INA2180A2IDGKT | INA2180A2IDGKT | INA2180A2IDGKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.3550 milliamps | 0.3550 milliamps | 0.3550 milliamps | |||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |