Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1045453-INA155EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.7mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CMOS Instrumentation Amp, 5.5V, 550kHz BW, 6.5V/µs SR, 1mV Vos, RRO Product overview: INA155EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155EA/250 can be used for catalog matching and distributor lookup.
TEXAS INSTRUMENTS - INA155EA/250 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, MSOP-8, FULL REEL
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA155EA/250 | INA155EADKR-ND | 1045453-INA155EA/250 | 687-INA155EA/250 | 815-INA155EA/250 | INA155EA/250 | INA155EA/250 | INA155EA/250 |
| Product Name | INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155EA/250 | 5.5V 550kHz 6.5V Operational Amplifier IC | TEXAS INSTRUMENTS - INA155EA/250 - INSTRUMENT AMPLIFIER, 550KHZ, 90DB, MSOP-8, FULL REEL | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 10 to 50 V/V | 10 V/V | ||||||
| CMRR | 78 dB | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | ||||
| IBIAS | 5.00E-5 µA | 1.00E-6 µA | 5.00E-5 µA | 1.00E-6 µA |