Win Source Part Number: 1108506-INA2181A4IDS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 105 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 356µA
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA2181A4IDSQRCT
Base Product Number: INA2181
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-WSON -40 to 125 Product overview: INA2181A4IDSQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A4IDSQR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
IC CURR SENSE 2 CIRCUIT 10WSON
IC CURR SENSE 2 CIRCUIT 10WSON
IC CURR SENSE 2 CIRCUIT 10WSON
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1108506-INA2181A4IDSQR | 687-INA2181A4IDSQR | 296-INA2181A4IDSQRTR-ND | INA2181A4IDSQR | INA2181A4IDSQR | INA2181A4IDSQR | INA2181A4IDSQR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | |||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||
| IBIAS | 75 µA | 75 µA | 75 µA | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | ||
| Bandwidth | 0.1050 MHz | 0.1050 MHz | 0.1050 MHz |