Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifiers AEC-Q100, 80V, Low-/High-Side, Bi-Directional, Zero-Drift, CSA w/Enhanced PWM Rejection 8-SOIC -40 to 150
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-53155-2-ND | INA240A4EDRQ1 | INA240A4EDRQ1 | INA240A4EDRQ1 | INA240A4EDRQ1 | INA240A4EDRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS |