Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A3IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A3IDGST can be used for catalog matching and distributor lookup.
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125
IC CURR SENSE 2 CIRCUIT 10VSSOP
IC CURR SENSE 2 CIRCUIT 10VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-47947-1-ND | 687-INA2181A3IDGST | INA2181A3IDGST | INA2181A3IDGST | INA2181A3IDGST | INA2181A3IDGST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount |