Texas Instruments INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier INA141UA/2K5

Description
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier - INA141UA/2K5 - Texas Instruments
Dallas, TX, United States
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier
INA141UA/2K5
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier INA141UA/2K5
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC -40 to 85

Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41258-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41258-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41258-1-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41258-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41258-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41258-6-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41258-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41258-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41258-2-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UA/2K5 - 001797-INA141UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UA/2K5
001797-INA141UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UA/2K5 001797-INA141UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001797-INA141UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 750μA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001797-INA141UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 750μA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1MHz Operational Amplifier IC
687-INA141UA/2K5
1MHz Operational Amplifier IC 687-INA141UA/2K5
1MHz Instrumentation Amp, 110dB CMRR, 125uV Vos, 10GR Rin, 8nV/rtHz Noise Product overview: INA141UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA141UA/2K5 can be used for catalog matching and distributor lookup.

1MHz Instrumentation Amp, 110dB CMRR, 125uV Vos, 10GR Rin, 8nV/rtHz Noise Product overview: INA141UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA141UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - INA141UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 1MHz Band Width, PDSO8

Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 1MHz Band Width, PDSO8

Supplier's Site Datasheet
 - INA141UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 1MHz Band Width, PDSO8

Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 1MHz Band Width, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA141UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA141UA/2K5
Instrumentation, OP Amps, Buffer Amps INA141UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA141UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA141UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA141UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA141UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA141UA/2K5
Instrumentation, OP Amps, Buffer Amps INA141UA/2K5
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA141UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA141UA/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA141UA/2K5 296-41258-1-ND 001797-INA141UA/2K5 687-INA141UA/2K5 INA141UA/2K5 INA141UA/2K5 INA141UA/2K5 INA141UA/2K5 INA141UA/2K5
Product Name INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141UA/2K5 1MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 10 to 100 V/V
CMRR 117 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0050 µA 0.0020 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers