The INA2332 is a dual-channel, low-power, CMOS instrumentation amplifier designed for single-supply and bipolar-supply operation, offering rail-to-rail output swing and a wide temperature range of -55°C to +125°C. It is packaged in a TSSOP-14 package with dimensions compatible with 250-piece small tape and reel packaging. The device has a maximum quiescent current of 490 µA per channel, a bandwidth of 2.0 MHz at G=25, a slew rate of 5 V/µs, and a DC common-mode rejection ratio of up to 73 dB. It supports gain settings from 5 to 1000 V/V via external resistors and includes a shutdown mode consuming 0.01 µA per channel.
Low-Power, Single-Supply, CMOS Instrumentation Amplifiers 14-TSSOP -55 to 125
Instrumentation Amplifier, 2 Func, 8000uV Offset-Max, 2MHz Band Width, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1045564-INA2332AIPWT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 415μA
Channel Output Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Dual 2MHz Instrumentation Amp, 5.5V, 10pA Ib, 60dB CMRR, TSSOP Product overview: INA2332AIPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2332AIPWT can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
IC INST AMP 2 CIRCUIT 14TSSOP
IC INST AMP 2 CIRCUIT 14TSSOP
INSTR AMPLIFIER, 2MHZ, 73DB, TSSOP-14; No. of Amplifiers:2 Amplifier; Input Offset Voltage:2mV; Slew Rate:5V/µs; Bandwidth:2MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Amplifier Output:RailRoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA2332AIPWT | INA2332AIPWT | 1045564-INA2332AIPWT | 296-32100-2-ND | 687-INA2332AIPWT | INA2332AIPWT | INA2332AIPWT | INA2332AIPWT | 28AH2653 |
| Product Name | INA2332 Low-Power, Single-Supply, CMOS Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2332AIPWT | Instrumentation, Op Amps, Buffer Amps | Dual 2MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instr Amplifier, 2Mhz, 73Db, Tssop-14; No. Of Amplifiers Texas Instruments | |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 1000 V/V | ||||||||
| CMRR | 60 dB | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.5 volts | |||||
| IBIAS | 1.00E-5 µA | 5.00E-7 µA | 5.00E-7 µA |