Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP
Instrumentation Amplifier 2 Circuit 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 874589-INA2126EA/2K5
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Instrumentation Amplifier 2 Circuit - 16-SSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA2126
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA2126EA/2K5-NDR, INA2126EA/2K5G4, INA2126EA/2K5G4-ND
IC INST AMP 2 CIRCUIT 16SSOP
IC INST AMP 2 CIRCUIT 16SSOP
IC INST AMP 2 CIRCUIT 16SSOP
Instrumentation Amplifier 2 Circuit 16-SSOP
Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | INA2126EA/2K5 | INA2126EA/2K5-ND | 874589-INA2126EA/2K5 | INA2126EA/2K5 | INA2126EA/2K5 | INA2126EA/2K5 | INA2126EA/2K5 |
Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126EA/2K5 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps |
RoHS Compliant | RoHS | ||||||
Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||
CMRR | 83 dB | ||||||
Supply Voltage (VS) | 2.7 to 36 volts | 2.7 volts | 2.7 to 36 volts | ||||
IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |